Soberton Inc. Speakers SP-5717

Description
8 Ohms General Purpose Speaker 250mW 400Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 400Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1161-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1161-ND
Speakers 433-1161-ND
8 Ohms General Purpose Speaker 250mW 400Hz ~ 4kHz Top Round

8 Ohms General Purpose Speaker 250mW 400Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1161-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details