Soberton Inc. Speakers SP-5708

Description
8 Ohms General Purpose Speaker 1.5W 500Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 500Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1279-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1279-ND
Speakers 433-1279-ND
8 Ohms General Purpose Speaker 1.5W 500Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1.5W 500Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1279-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Oval Speakers - CES710O255CD08RPN250STR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details