Soberton Inc. Speakers SP-5017

Description
8 Ohms General Purpose Speaker 250mW 500Hz ~ 5.9kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 500Hz ~ 5.9kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1160-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1160-ND
Speakers 433-1160-ND
8 Ohms General Purpose Speaker 250mW 500Hz ~ 5.9kHz Top Round

8 Ohms General Purpose Speaker 250mW 500Hz ~ 5.9kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1160-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
Speakers - 2603-CS34-00W140-17-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1400 Hz
View Details