Soberton Inc. Speakers SP-4029-1

Description
4 Ohms General Purpose Speaker 2W 450Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 450Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1276-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1276-ND
Speakers 433-1276-ND
4 Ohms General Purpose Speaker 2W 450Hz ~ 20kHz Top Rectangular

4 Ohms General Purpose Speaker 2W 450Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1276-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
V-5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details