Soberton Inc. Speakers SP-4014Y

Description
8 Ohms General Purpose Speaker 4W 400Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 4W 400Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1274-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1274-ND
Speakers 433-1274-ND
8 Ohms General Purpose Speaker 4W 400Hz ~ 10kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 4W 400Hz ~ 10kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1274-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 527045 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 78 dB
Impedance 8 ohms
View Details
Marine Speaker - CMAR6T-W - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Application Loudspeaker
View Details
 - SI-12X - Wharfedale Pro
Wharfedale Pro
Specs
Nominal Power 500 watts
Maximum Power 1000 watts
Sensitivity 96 dB
View Details