Soberton Inc. Speakers SP-4011

Description
SPEAKER, 8 OHM, 1.0/2.0W, 93DB,
Request a Quote Datasheet
Description
SPEAKER, 8 OHM, 1.0/2.0W, 93DB,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-SP-4011-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 8 OHM, 1.0/2.0W, 93DB,

SPEAKER, 8 OHM, 1.0/2.0W, 93DB,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-SP-4011-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details
Speakers - PMT-37N28AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 168 Hz
View Details