Soberton Inc. Speakers SP-4005-3Y

Description
32 Ohms General Purpose Speaker 500mW 480Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
32 Ohms General Purpose Speaker 500mW 480Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1268-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1268-ND
Speakers 433-1268-ND
32 Ohms General Purpose Speaker 500mW 480Hz ~ 20kHz Top Round

32 Ohms General Purpose Speaker 500mW 480Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1268-ND
Product Name Speakers
Resonance Frequency 480 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
Speakers - 2603-CS23-01P95-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details