Soberton Inc. Speakers SP-3020S

Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1222-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1222-ND
Speakers 433-1222-ND
8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 300Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1222-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Loudspeaker - SPH20 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 2.5 watts
Application Loudspeaker; MusicAudio
View Details
 - PROGRAMME 206/206T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 120 dB
Nominal Power 300 watts
Maximum Power 600 watts
View Details