Soberton Inc. Speakers SP-2618

Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 6kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 6kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1251-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1251-ND
Speakers 433-1251-ND
8 Ohms General Purpose Speaker 800mW 300Hz ~ 6kHz Top Oval

8 Ohms General Purpose Speaker 800mW 300Hz ~ 6kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1251-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
 - BP-BK - Cable Depot Inc.
Cable Depot Inc.
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details