Soberton Inc. Speakers SP-2605

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1146-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1146-ND
Speakers 433-1146-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1146-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Two-way Loudspeaker - OVO3 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
 - TWIN 18X-SUB ACTIVE - Wharfedale Pro
Specs
SPL 130 dB
Impedance 4 ohms
Sensitivity 102 dB
View Details