Soberton Inc. Speakers SP-2306Y

Description
8 Ohms General Purpose Speaker 1W 800Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 800Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1248-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1248-ND
Speakers 433-1248-ND
8 Ohms General Purpose Speaker 1W 800Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1W 800Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1248-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details