Soberton Inc. Speakers SP-2014L-1

Description
8 Ohms General Purpose Speaker 500mW 900Hz ~ 6kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 900Hz ~ 6kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1245-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1245-ND
Speakers 433-1245-ND
8 Ohms General Purpose Speaker 500mW 900Hz ~ 6kHz Top Oval

8 Ohms General Purpose Speaker 500mW 900Hz ~ 6kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1245-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
Home Audio, In-Wall Speaker - HSi 475T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 to 8 ohms
Sensitivity 89 dB
View Details