Soberton Inc. Speakers SP-1813

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1103-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1103-ND
Speakers 433-1103-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Oval

8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1103-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Stereo Loudspeaker - SDQ5P - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 30 watts
Size 5.25 inch (133 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
 - SH2596 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 138 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
View Details