Soberton Inc. Speakers SP-1813-2

Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 4kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 4kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1091-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1091-ND
Speakers 433-1091-ND
8 Ohms General Purpose Speaker 800mW 300Hz ~ 4kHz Top Oval

8 Ohms General Purpose Speaker 800mW 300Hz ~ 4kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1091-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details