Soberton Inc. Speakers SP-1609S-1

Description
8 Ohms General Purpose Speaker 500mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1133-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1133-ND
Speakers 433-1133-ND
8 Ohms General Purpose Speaker 500mW 200Hz ~ 3.4kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 200Hz ~ 3.4kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1133-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
 - EVP-R12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1000 watts
Impedance 8 ohms
View Details