Soberton Inc. Speakers SP-1511S-5

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1129-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1129-ND
Speakers 433-1129-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1129-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Speakers - 2603-CAC24-01W100-05-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details