Soberton Inc. Speakers SP-1511S-1

Description
8 Ohms General Purpose Speaker 700mW 400Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 400Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1125-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1125-ND
Speakers 433-1125-ND
8 Ohms General Purpose Speaker 700mW 400Hz ~ 5kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 400Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1125-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
Car Audio, Full Range Speaker - Neo Type-M SE - Boston Acoustics, Inc.
Specs
Nominal Power 50 watts
Maximum Power 100 watts
Impedance 8 ohms
View Details