Soberton Inc. Speakers SP-1511-2

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1123-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1123-ND
Speakers 433-1123-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1123-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details