Soberton Inc. Speakers SP-1508

Description
7 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
7 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1135-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1135-ND
Speakers 433-1135-ND
7 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

7 Ohms General Purpose Speaker 500mW 300Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1135-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details