Soberton Inc. Speakers SP-1304-2

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1102-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1102-ND
Speakers 433-1102-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 500mW 300Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1102-ND
Product Name Speakers
Resonance Frequency 1300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
VERIS 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details
 - MX-F18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 141 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details