Soberton Inc. Speakers SP-1208

Description
8 Ohms General Purpose Speaker 250mW 100Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 100Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1130-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1130-ND
Speakers 433-1130-ND
8 Ohms General Purpose Speaker 250mW 100Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 250mW 100Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1130-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
CLOUD Series 4
Specs
Size 4.00 inch (102 mm)
Application MusicAudio
View Details
 - SH1500 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details