Soberton Inc. Speakers RC-1506S

Description
32 Ohms Receiver Speaker 20mW 300Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 20mW 300Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1121-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1121-ND
Speakers 433-1121-ND
32 Ohms Receiver Speaker 20mW 300Hz ~ 3.4kHz Top Rectangular

32 Ohms Receiver Speaker 20mW 300Hz ~ 3.4kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1121-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details