Soberton Inc. Speakers RC-1506

Description
32 Ohms Receiver Speaker 20mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 20mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-RC-1506-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms Receiver Speaker 20mW 200Hz ~ 3.4kHz Top Rectangular

32 Ohms Receiver Speaker 20mW 200Hz ~ 3.4kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-RC-1506-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
Sound Masker - DS2400 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - DELTA 12 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 1600 watts
Impedance 8 ohms
Sensitivity 104 dB
View Details