Soberton Inc. Speakers RC-1206S

Description
32 Ohms Receiver Speaker 20mW 300Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1119-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1119-ND
Speakers 433-1119-ND
32 Ohms Receiver Speaker 20mW 300Hz ~ 3.4kHz Top Rectangular

32 Ohms Receiver Speaker 20mW 300Hz ~ 3.4kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1119-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speaker - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
 - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 25 watts
Impedance 8 ohms
Frequency Response 90 to 19000 Hz
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, In-Wall Speaker - VSi 5835 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details