SOBERTON INC.
PT-1707 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Soberton Inc.
Audio Products - Alarms, Buzzers, and Sirens
PT-1707
Description
BUZZER PIEZO 5V 17MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 5V 17MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
PT-1707
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
PT-1707 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
78 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
Surface
Agency Approvals
UL; ULC; CE,UKCA,UL,cUL
Sound Level
90 to 120 dB
View Details