Soberton Inc. Microphones EM-9767P

Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-EM-9767P-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-EM-9767P-ND
Microphones 433-EM-9767P-ND
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins

50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-EM-9767P-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers