Soberton Inc. Microphones EM-9745P

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-46dB ±2dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-46dB ±2dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-1097-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-1097-ND
Microphones 433-1097-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-46dB ±2dB @ 94dB SPL) PC Pins

100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-46dB ±2dB @ 94dB SPL) PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-1097-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details