Soberton Inc. Microphones EM-6027N

Description
200Hz ~ 10kHz Analog Microphone Electret Condenser Noise Cancelling (-42dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
200Hz ~ 10kHz Analog Microphone Electret Condenser Noise Cancelling (-42dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-1189-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-1189-ND
Microphones 433-1189-ND
200Hz ~ 10kHz Analog Microphone Electret Condenser Noise Cancelling (-42dB ±3dB @ 94dB SPL) Solder Pads

200Hz ~ 10kHz Analog Microphone Electret Condenser Noise Cancelling (-42dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-1189-ND
Product Name Microphones
Sensitivity 7.94 mV/Pa (54766 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details