Soberton Inc. Microphones EM-6022S

Description
100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-EM-6022SCT-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB @ 94dB SPL) Solder Pads

100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 433-EM-6022SDKR-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -43DB 0.236""D"

"MIC COND ANLG OMNI -43DB 0.236""D"

Buy Now Datasheet
Microphones - 433-EM-6022STR-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB @ 94dB SPL) Solder Pads

100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB @ 94dB SPL) Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-EM-6022SCT-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MDS.DEL - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details