Soberton Inc. Microphones EM-6022P

Description
100Hz ~ 15kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-44dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
100Hz ~ 15kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-44dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-1088-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-1088-ND
Microphones 433-1088-ND
100Hz ~ 15kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-44dB ±3dB @ 94dB SPL) PC Pins

100Hz ~ 15kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-44dB ±3dB @ 94dB SPL) PC Pins

Buy Now Datasheet
Audio Products - Microphones - EM-6022P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EM-6022P
Audio Products - Microphones EM-6022P
MIC COND ANLG OMNI -44DB 0.236D

MIC COND ANLG OMNI -44DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 433-1088-ND EM-6022P
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details