Soberton Inc. Microphones EM-4015-BC

Description
100Hz ~ 15kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 15kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-1107-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-1107-ND
Microphones 433-1107-ND
100Hz ~ 15kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 15kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-44dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-1107-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details