Soberton Inc. Speakers E-2708

Description
8 Ohms Exciter Speaker 1W 350Hz ~ 6.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker 1W 350Hz ~ 6.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1174-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1174-ND
Speakers 433-1174-ND
8 Ohms Exciter Speaker 1W 350Hz ~ 6.5kHz Top Round

8 Ohms Exciter Speaker 1W 350Hz ~ 6.5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1174-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details