Snap-on Industrial Brands Drive Socket X-1254

Description
12 POINT TYPE 2.875 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.6875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/16 INCH
Datasheet
Description
12 POINT TYPE 2.875 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.6875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - X-1254 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
X-1254
Drive Socket X-1254
12 POINT TYPE 2.875 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.6875 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 3/16 INCH
  • 12 POINT TYPE
  • 2.875 INCH OVERALL LENGTH
  • 2.375 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1.6875 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number X-1254
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 31507 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details