7 PIECE(S)
MOLDED CASE PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS. BRAND
SOCKET SIZE FOR SLOTTED SCREW BIT 7/32 INCH X 0.040 INCH, 9/32 INCH X 0.045 INCH, 5/16 INCH X 0.055 INCH, FOR PHILLIPS SCREW BIT #2, #3. #4
WEIGHT 1.90 LB
APPLICABLE STANDARDS SAE
SET CONTENTS (3) 3/8 INCH DRIVE SLOTTED SCREW BIT SOCKETS, (3) 3/8 INCH DRIVE PHILLIPS SCREW BIT SOCKETS, (1) HAND IMPACT DRIVER
Snap-on Industrial Brands
Done
Datasheet
Description
7 PIECE(S)
MOLDED CASE PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS. BRAND
SOCKET SIZE FOR SLOTTED SCREW BIT 7/32 INCH X 0.040 INCH, 9/32 INCH X 0.045 INCH, 5/16 INCH X 0.055 INCH, FOR PHILLIPS SCREW BIT #2, #3. #4
WEIGHT 1.90 LB
APPLICABLE STANDARDS SAE
SET CONTENTS (3) 3/8 INCH DRIVE SLOTTED SCREW BIT SOCKETS, (3) 3/8 INCH DRIVE PHILLIPS SCREW BIT SOCKETS, (1) HAND IMPACT DRIVER
7 PIECE(S)
MOLDED CASE PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS. BRAND
SOCKET SIZE FOR SLOTTED SCREW BIT 7/32 INCH X 0.040 INCH, 9/32 INCH X 0.045 INCH, 5/16 INCH X 0.055 INCH, FOR PHILLIPS SCREW BIT #2, #3. #4
WEIGHT 1.90 LB
APPLICABLE STANDARDS SAE
SET CONTENTS (3) 3/8 INCH DRIVE SLOTTED SCREW BIT SOCKETS, (3) 3/8 INCH DRIVE PHILLIPS SCREW BIT SOCKETS, (1) HAND IMPACT DRIVER
7 PIECE(S)
MOLDED CASE PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS. BRAND
SOCKET SIZE FOR SLOTTED SCREW BIT 7/32 INCH X 0.040 INCH, 9/32 INCH X 0.045 INCH, 5/16 INCH X 0.055 INCH, FOR PHILLIPS SCREW BIT #2, #3. #4
WEIGHT 1.90 LB
APPLICABLE STANDARDS SAE
SET CONTENTS (3) 3/8 INCH DRIVE SLOTTED SCREW BIT SOCKETS, (3) 3/8 INCH DRIVE PHILLIPS SCREW BIT SOCKETS, (1) HAND IMPACT DRIVER