Snap-on Industrial Brands Tool Chest/Cabinet W53RC13

Description
DOUBLE WALL, MOBILE TYPE CLASS I STEEL MATERIAL RED COLOR 53 13/32 INCH 38 1/8 INCH 19 13/16 INCH 20340 CU INCH CAPACITY 13 DRAWER(S) WILLIAMS[R] BRAND
Datasheet
Description
DOUBLE WALL, MOBILE TYPE CLASS I STEEL MATERIAL RED COLOR 53 13/32 INCH 38 1/8 INCH 19 13/16 INCH 20340 CU INCH CAPACITY 13 DRAWER(S) WILLIAMS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - W53RC13 - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
W53RC13
Tool Chest/Cabinet W53RC13
DOUBLE WALL, MOBILE TYPE CLASS I STEEL MATERIAL RED COLOR 53 13/32 INCH 38 1/8 INCH 19 13/16 INCH 20340 CU INCH CAPACITY 13 DRAWER(S) WILLIAMS[R] BRAND
  • DOUBLE WALL, MOBILE TYPE
  • CLASS I STEEL MATERIAL
  • RED COLOR
  • 53 13/32 INCH
  • 38 1/8 INCH
  • 19 13/16 INCH
  • 20340 CU INCH CAPACITY
  • 13 DRAWER(S)
  • WILLIAMS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number W53RC13
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Features Portable
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
Tool Bags - 1340437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 16.54 inch (420 mm)
View Details