W40TC4BL -- TOOL CHEST/CABINET
Snap-on Industrial Brands
Tool Chest/Cabinet
W40TC4BL
Description
DOUBLE WALL TYPE
CLASS I STEEL MATERIAL
BLUE COLOR
40 1/32 INCH
19 7/16 INCH
19 13/16 INCH
9746 CU INCH CAPACITY
4 DRAWER(S)
WILLIAMS[R] BRAND
-
Snap-on Industrial Brands
Datasheet
Description
DOUBLE WALL TYPE
CLASS I STEEL MATERIAL
BLUE COLOR
40 1/32 INCH
19 7/16 INCH
19 13/16 INCH
9746 CU INCH CAPACITY
4 DRAWER(S)
WILLIAMS[R] BRAND
Datasheet
Suppliers
DOUBLE WALL TYPE
CLASS I STEEL MATERIAL
BLUE COLOR
40 1/32 INCH
19 7/16 INCH
19 13/16 INCH
9746 CU INCH CAPACITY
4 DRAWER(S)
WILLIAMS[R] BRAND
- DOUBLE WALL TYPE
- CLASS I STEEL MATERIAL
- BLUE COLOR
- 40 1/32 INCH
- 19 7/16 INCH
- 19 13/16 INCH
- 9746 CU INCH CAPACITY
- 4 DRAWER(S)
- WILLIAMS[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
W40TC4BL |
|
Product Name
|
Tool Chest/Cabinet |
|
Use
|
Industrial
|
|
Type
|
Tool Cabinet
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Type
Tool Cabinet
Height
13.00 inch (330 mm)
Width
8.00 inch (203 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details