W40RC7B -- TOOL CHEST/CABINET
Snap-on Industrial Brands
Tool Chest/Cabinet
W40RC7B
Description
DOUBLE WALL, MOBILE TYPE
CLASS I STEEL MATERIAL
BLACK COLOR
40 INCH
37 7/8 INCH
19 13/16 INCH
15253 CU INCH CAPACITY
7 DRAWER(S)
WILLIAMS[R] BRAND
-
Snap-on Industrial Brands
Datasheet
Description
DOUBLE WALL, MOBILE TYPE
CLASS I STEEL MATERIAL
BLACK COLOR
40 INCH
37 7/8 INCH
19 13/16 INCH
15253 CU INCH CAPACITY
7 DRAWER(S)
WILLIAMS[R] BRAND
Datasheet
Suppliers
DOUBLE WALL, MOBILE TYPE
CLASS I STEEL MATERIAL
BLACK COLOR
40 INCH
37 7/8 INCH
19 13/16 INCH
15253 CU INCH CAPACITY
7 DRAWER(S)
WILLIAMS[R] BRAND
- DOUBLE WALL, MOBILE TYPE
- CLASS I STEEL MATERIAL
- BLACK COLOR
- 40 INCH
- 37 7/8 INCH
- 19 13/16 INCH
- 15253 CU INCH CAPACITY
- 7 DRAWER(S)
- WILLIAMS[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
W40RC7B |
|
Product Name
|
Tool Chest/Cabinet |
|
Use
|
Industrial
|
|
Type
|
Tool Cabinet
|
|
Features
|
Portable
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details