W26TC4B -- TOOL CHEST/CABINET
Snap-on Industrial Brands
Tool Chest/Cabinet
W26TC4B
Description
DOUBLE WALL TYPE
CLASS I STEEL MATERIAL
BLACK COLOR
26 23/32 INCH
19 13/32 INCH
19 13/16 INCH
6180 CU INCH CAPACITY
4 DRAWER(S)
WILLIAMS[R] BRAND
-
Snap-on Industrial Brands
Datasheet
Description
DOUBLE WALL TYPE
CLASS I STEEL MATERIAL
BLACK COLOR
26 23/32 INCH
19 13/32 INCH
19 13/16 INCH
6180 CU INCH CAPACITY
4 DRAWER(S)
WILLIAMS[R] BRAND
Datasheet
Suppliers
DOUBLE WALL TYPE
CLASS I STEEL MATERIAL
BLACK COLOR
26 23/32 INCH
19 13/32 INCH
19 13/16 INCH
6180 CU INCH CAPACITY
4 DRAWER(S)
WILLIAMS[R] BRAND
- DOUBLE WALL TYPE
- CLASS I STEEL MATERIAL
- BLACK COLOR
- 26 23/32 INCH
- 19 13/32 INCH
- 19 13/16 INCH
- 6180 CU INCH CAPACITY
- 4 DRAWER(S)
- WILLIAMS[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
W26TC4B |
|
Product Name
|
Tool Chest/Cabinet |
|
Use
|
Industrial
|
|
Type
|
Tool Cabinet
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details