Snap-on Industrial Brands Drive Socket TS51827

Description
1.65625 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 21 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
Datasheet
Description
1.65625 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 21 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS51827 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
TS51827
Drive Socket TS51827
1.65625 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 21 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
  • 1.65625 INCH OVERALL LENGTH
  • 1.1875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 21 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 21/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number TS51827
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details