Snap-on Industrial Brands Drive Socket TS38472

Description
1.25 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
1.25 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS38472 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
TS38472
Drive Socket TS38472
1.25 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
  • 1.25 INCH OVERALL LENGTH
  • 23/32 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1/2 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number TS38472
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1883022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
DRIVE SOCKET - LPHTSOC12588PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Drive Socket - 49-66-4464 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5625 inch
View Details