SLEDGE TYPE
24 INCH OVERALL LENGTH
16 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
16 WEIGHT IN LB
STEEL HEAD MATERIAL
2.625 FACE SIZE - FRACTIONAL
2 5/8 INCH FACE SIZE
WILLIAMS[R] BRAND
WEIGHT IN LB - UOM LB
Snap-on Industrial Brands
Done
Datasheet
Description
SLEDGE TYPE
24 INCH OVERALL LENGTH
16 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
16 WEIGHT IN LB
STEEL HEAD MATERIAL
2.625 FACE SIZE - FRACTIONAL
2 5/8 INCH FACE SIZE
WILLIAMS[R] BRAND
WEIGHT IN LB - UOM LB
SLEDGE TYPE
24 INCH OVERALL LENGTH
16 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
16 WEIGHT IN LB
STEEL HEAD MATERIAL
2.625 FACE SIZE - FRACTIONAL
2 5/8 INCH FACE SIZE
WILLIAMS[R] BRAND
WEIGHT IN LB - UOM LB