Description
15-7/8 INCH OVERALL LENGTH
14 INCH HANDLE LENGTH
3.94 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
3.94 WEIGHT IN LB
1-7/8 FACE SIZE - FRACTIONAL
1.875 FACE SIZE - DECIMAL
1-7/8 INCH FACE SIZE
PROTO. BRAND
HEAD WEIGHT 3 OZ
FACE SIZE - DECIMAL - UOM IN
HEAD TYPE SLEDGE
WEIGHT IN LB - UOM LB