Snap-on Industrial Brands Screwdriver SDE-43

Description
SLOTTED TYPE 6 11/16 INCH OVERALL LENGTH 6.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 3/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 3 INCH
Datasheet
Description
SLOTTED TYPE 6 11/16 INCH OVERALL LENGTH 6.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 3/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 3 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - SDE-43 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
SDE-43
Screwdriver SDE-43
SLOTTED TYPE 6 11/16 INCH OVERALL LENGTH 6.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 3/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 3 INCH
  • SLOTTED TYPE
  • 6 11/16 INCH OVERALL LENGTH
  • 6.6875 OVERALL LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • MINIATURE STYLE
  • 3/16 INCH TIP SIZE
  • WILLIAMS[R] BRAND
  • BLADE MATERIAL POLISHED CHROME ALLOY STEEL
  • HANDLE TYPE PREMIUM COMFORT GRIP
  • BLADE LENGTH 3 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number SDE-43
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details