Snap-on Industrial Brands Plier PLM-1CS

Description
SPRING LOADED TYPE 4-1/4 INCH OVERALL LENGTH 4-1/4 OVERALL LENGTH - FRACTIONAL 4.25 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.12 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PLM MODEL
Datasheet
Description
SPRING LOADED TYPE 4-1/4 INCH OVERALL LENGTH 4-1/4 OVERALL LENGTH - FRACTIONAL 4.25 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.12 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PLM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PLM-1CS
SPRING LOADED TYPE 4-1/4 INCH OVERALL LENGTH 4-1/4 OVERALL LENGTH - FRACTIONAL 4.25 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.12 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PLM MODEL
  • SPRING LOADED TYPE
  • 4-1/4 INCH OVERALL LENGTH
  • 4-1/4 OVERALL LENGTH - FRACTIONAL
  • 4.25 OVERALL LENGTH - DECIMAL
  • CUTTING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS. BRAND
  • WEIGHT 0.12 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A
  • POLISHED FACE
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PLM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PLM-1CS
Product Name Plier
Type Specialty / Other; SPRING LOADED
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details