Snap-on Industrial Brands Plier PL-75C

Description
6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL 2-5/16 INCH JAW LENGTH 2.3125 JAW LENGTH - DECIMAL 2-5/16 JAW LENGTH - FRACTIONAL CUSHION GRIP HANDLE MATERIAL LONG CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.28 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Description
6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL 2-5/16 INCH JAW LENGTH 2.3125 JAW LENGTH - DECIMAL 2-5/16 JAW LENGTH - FRACTIONAL CUSHION GRIP HANDLE MATERIAL LONG CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.28 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-75C
6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL 2-5/16 INCH JAW LENGTH 2.3125 JAW LENGTH - DECIMAL 2-5/16 JAW LENGTH - FRACTIONAL CUSHION GRIP HANDLE MATERIAL LONG CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.28 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 6-3/4 INCH OVERALL LENGTH
  • 6-3/4 OVERALL LENGTH - FRACTIONAL
  • 6.75 OVERALL LENGTH - DECIMAL
  • 2-5/16 INCH JAW LENGTH
  • 2.3125 JAW LENGTH - DECIMAL
  • 2-5/16 JAW LENGTH - FRACTIONAL
  • CUSHION GRIP HANDLE MATERIAL
  • LONG CHAIN NOSE JAW TYPE
  • WILLIAMS. BRAND
  • TIP WIDTH 3/32 INCH
  • WEIGHT 0.28 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
  • POLISHED FACE
  • SEARRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-75C
Product Name Plier
Length 6.75 inch (171 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details