Snap-on Industrial Brands Plier PL-45C

Description
5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Description
5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-45C
5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 5 INCH OVERALL LENGTH
  • 5 OVERALL LENGTH - FRACTIONAL
  • 5 OVERALL LENGTH - DECIMAL
  • CUTTING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS. BRAND
  • WEIGHT 0.22 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A
  • POLISHED FACE
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-45C
Product Name Plier
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details