Snap-on Industrial Brands Plier PL-209

Description
9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 1.02 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Description
9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 1.02 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-209
9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 1.02 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 9-1/2 INCH OVERALL LENGTH
  • 9-1/2 OVERALL LENGTH - FRACTIONAL
  • 9.5 OVERALL LENGTH - DECIMAL
  • 3/4 INCH JAW LENGTH
  • .75 JAW LENGTH - DECIMAL
  • 3/4 JAW LENGTH - FRACTIONAL
  • ELECTRICAL WORK APPLICATION
  • WILLIAMS. BRAND
  • TIP WIDTH 15/32 INCH
  • WEIGHT 1.02 LB
  • POLISHED FACE
  • SEARRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-209
Product Name Plier
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Standards RoHS Compliant
View Details
Plier - 23411 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 8 inch (203 mm)
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details