Snap-on Industrial Brands Plier PL-1624

Description
INSTALLATION OF SNAP RING APPLICATION PLASTIC HANDLE MATERIAL 45 DEG TIP JAW TYPE WILLIAMS[R] BRAND TIP SIZE 0.047 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet
Description
INSTALLATION OF SNAP RING APPLICATION PLASTIC HANDLE MATERIAL 45 DEG TIP JAW TYPE WILLIAMS[R] BRAND TIP SIZE 0.047 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-1624
INSTALLATION OF SNAP RING APPLICATION PLASTIC HANDLE MATERIAL 45 DEG TIP JAW TYPE WILLIAMS[R] BRAND TIP SIZE 0.047 INCH HANDLE STYLE DOUBLE DIPPED
  • INSTALLATION OF SNAP RING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • 45 DEG TIP JAW TYPE
  • WILLIAMS[R] BRAND
  • TIP SIZE 0.047 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-1624
Product Name Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
Plier - D503-10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 10.25 inch (260 mm)
Material Steel
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details