Klein Tools, Inc. Plier D503-10

Description
STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 2-1/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR ANGLED HEAD JAW TYPE
Datasheet
Description
STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 2-1/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR ANGLED HEAD JAW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D503-10 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D503-10
Plier D503-10
STEEL MATERIAL 10-1/4 INCH OVERALL LENGTH CUTTING APPLICATION 2-1/8 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR ANGLED HEAD JAW TYPE
  • STEEL MATERIAL
  • 10-1/4 INCH OVERALL LENGTH
  • CUTTING APPLICATION
  • 2-1/8 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • ANGLED HEAD JAW TYPE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D503-10
Product Name Plier
Length 10.25 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Plier - D248-8-GLW - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.06 inch (205 mm)
Jaw Length 0.8125 inch (20.64 mm)
Material Steel
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details