6 POINT, 12 POINT TYPE
CHROME VANADIUM STEEL MATERIAL
39 PIECE(S)
METAL BOX PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS[R] BRAND
INCLUDES METAL TOOL BOX
Snap-on Industrial Brands
Done
Datasheet
Description
6 POINT, 12 POINT TYPE
CHROME VANADIUM STEEL MATERIAL
39 PIECE(S)
METAL BOX PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS[R] BRAND
INCLUDES METAL TOOL BOX
6 POINT, 12 POINT TYPE
CHROME VANADIUM STEEL MATERIAL
39 PIECE(S)
METAL BOX PACKAGING TYPE
3/8 INCH DRIVE SIZE
WILLIAMS[R] BRAND
INCLUDES METAL TOOL BOX